The AFK226M80F24T-F is a surface-mount aluminum electrolytic capacitor rated for 80 Vdc, with a capacitance of 22 µF, operating from -55 °C to +105 °C. It has a case size of 8.0 mm diameter by 10.2 mm height, a maximum ESR of 1.30 Ω at 100 kHz and 20 °C, and a ripple current rating of 130 mA at 100 kHz and 105 °C. The capacitor complies with AEC-Q200 and is designed for low-impedance applications such as filtering and power supply decoupling. It features a dissipation factor of 0.08 at 120 Hz and 20 °C, and a load life of 2000 hours at 105 °C for 8 mm diameter units. The vertical cylindrical case design supports automatic mounting and reflow soldering, sharing the same footprint as comparable tantalum capacitors without requiring voltage derating.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 22µF 80V
22µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.3Ohm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 22UF 20% 80V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK226M80F24T-F | 2002-AFK226M80F24T-F | AFK226M80F24T-F-ND | AFK226M80F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |