Knowles Precision Devices RF Multiplexers ADP09388

Description
28GHZ AND 40GHZ SMD DIPLEX
Request a Quote Datasheet
Description
28GHZ AND 40GHZ SMD DIPLEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 1761-ADP09388-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
1761-ADP09388-ND
RF Multiplexers 1761-ADP09388-ND
28GHZ AND 40GHZ SMD DIPLEX

28GHZ AND 40GHZ SMD DIPLEX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 1761-ADP09388-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o404821920 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.8 dB
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details