The 947C801K102DCHS is a polypropylene DC link capacitor for inverter applications, with a capacitance of 800 µF, a rated voltage of 1000 Vdc, a diameter of 116 mm, a height of 145 mm, and a terminal spacing of 50.0 mm. It supports a maximum rms current of 85 A, has an ESR of 1.9 mΩ, an ESL of 60 nH, and is rated for an operating temperature range of -40 ºC to 85 ºC. The case is aluminum with a black PVC sleeve, and the terminals are tin-plated brass. The part meets IEC 61071 and IEC 61881 standards, and has a thermal resistance from case to ambient of 1.6 ºC/W.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C801K102DCHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |