The 947C731K801CDMS is a polypropylene DC link capacitor for inverter applications, featuring a 730 µF capacitance, 800 Vdc rated voltage, 90 mm diameter, and 170 mm height. It uses an M8 threaded stud for mounting, housed in an aluminum case with a black PVC sleeve and dry resin filling rated UL94V-0. The capacitor supports a maximum rms current of 58 A, has an ESR of 3.5 mΩ, and an ESL of 58 nH. It operates from -40 ºC to 85 ºC, meets IEC 61071 and IEC 61881 standards, and has a rated life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 730µF 800V
730µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can
CAP FILM 730UF 10% 800VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C731K801CDMS | 2002-947C731K801CDMS | 338-1403-ND | 947C731K801CDMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 730 microF | 730 microF | 730 microF | 730 microF |