Cornell Dubilier Film Paper Film Capacitors 947C731K801CDIS

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947C731K801CDIS is a polypropylene DC link capacitor designed for high-current inverter applications, offering 730 µF capacitance at 800 Vdc with a ±10% tolerance. It features a 90 mm diameter, 170 mm height, and M6 threaded insert terminals. The capacitor has a maximum rms current rating of 58 A, an ESR of 3.5 mΩ, and an ESL of 58 nH. It operates within a temperature range of -40 °C to 85 °C, complies with IEC 61071 and IEC 61881 standards, and is constructed with an aluminum case, black PVC sleeve, and UL94V-0 dry resin. The part is rated for 200,000 hours of life at 60 °C and 5000 hours at 85 °C under rated voltage.

Datasheet Summary
Powered by GS/AI

The 947C731K801CDIS is a polypropylene DC link capacitor designed for high-current inverter applications, offering 730 µF capacitance at 800 Vdc with a ±10% tolerance. It features a 90 mm diameter, 170 mm height, and M6 threaded insert terminals. The capacitor has a maximum rms current rating of 58 A, an ESR of 3.5 mΩ, and an ESL of 58 nH. It operates within a temperature range of -40 °C to 85 °C, complies with IEC 61071 and IEC 61881 standards, and is constructed with an aluminum case, black PVC sleeve, and UL94V-0 dry resin. The part is rated for 200,000 hours of life at 60 °C and 5000 hours at 85 °C under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947C731K801CDIS - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947C731K801CDIS
Film Paper Film Capacitors 947C731K801CDIS
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitors - 947C731K801CDIS-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947C731K801CDIS-ND
Film Capacitors 947C731K801CDIS-ND
730µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can

730µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-947C731K801CDIS
Polypropylene, DC Link Capacitors 730µF 800V

Polypropylene, DC Link Capacitors 730µF 800V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 947C731K801CDIS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947C731K801CDIS
Capacitors - Film Capacitors 947C731K801CDIS
CAP FILM 730UF 10% 800VDC RADIAL

CAP FILM 730UF 10% 800VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 947C731K801CDIS 947C731K801CDIS-ND 2002-947C731K801CDIS 947C731K801CDIS
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 730 microF 730 microF 730 microF 730 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details