The 947C661K112DCHS is a polypropylene DC link capacitor for inverter applications, rated at 1100 Vdc and 660 µF, with a diameter of 116 mm and a height of 145 mm. It features a maximum rms current of 81 A, an ESR of 2.1 mΩ, and ESL of 60 nH. The capacitor has a top-mount threaded terminal, an aluminum case with a black PVC sleeve, and is resin-filled to UL94V-0. It operates from -40 ºC to 85 ºC, complies with IEC 61071 and IEC 61881 standards, and has a life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C661K112DCHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |