The 947C561K801CBIS is a polypropylene DC link capacitor for inverter applications, with a capacitance of 560 µF, a rated voltage of 800 Vdc, and a maximum RMS current of 64 A. It has a diameter of 90 mm, a height of 120 mm, and an M8 threaded stud terminal. The case is aluminum with a black PVC sleeve, and it is resin-filled with UL94V-0 rated dry resin. It operates from -40 ºC to 85 ºC, meets IEC 61071 and IEC 61881 standards, and has an ESR of 2.3 mΩ and ESL of 41 nH.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C561K801CBIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |