The 947C551K901CCMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 550 µF, a rated voltage of 900 Vdc, a diameter of 90 mm, a height of 145 mm, and M8 threaded terminals. It features a dry resin-filled, aluminum case with a black PVC sleeve, operates from -40 °C to 85 °C, and meets IEC 61071 and IEC 61881 standards. The part has a typical ESR of 3.0 mΩ, an ESL of 49 nH, a maximum rms current of 59 A, and a mass of 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C551K901CCMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |