The 947C551K122DCHS is a polypropylene dc link capacitor designed for high-current inverter applications, with a capacitance of 550 µF, a rated voltage of 1200 Vdc, a diameter of 116 mm, a height of 145 mm, and a terminal spacing of 50.0 mm. It features a maximum rms current of 78 A, an ESR of 2.3 mΩ, and an ESL of 60 nH. The capacitor has a case area of 74000 mm², a mass of 1.7 kg, and operates within an ambient temperature range of -40 ºC to 85 ºC. It is constructed with an aluminum case and black PVC sleeve, dry resin-filled to UL94V-0 standard, and includes threaded terminals. It meets IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C551K122DCHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |