The 947C511K801BBHS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 510 µF, a rated voltage of 800 Vdc, a diameter of 85 mm, a height of 120 mm, and a lead spacing of 31.7 mm. It features a maximum rms current of 59 A, an ESR of 2.5 mΩ, and an ESL of 41 nH. The capacitor has a case area of 43400 mm², a mass of 0.8 kg, and uses an M5 threaded stud terminal with a black PVC sleeve. It operates from -40 ºC to 85 ºC and meets IEC 61071 and IEC 61881 standards. The case is aluminum with a dry resin fill meeting UL94V-0, and terminals are tin-plated brass.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C511K801BBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |