The Type 947C491K801CBIS is a polypropylene DC link capacitor designed for high-reliability inverter applications in wind, solar, and fuel cell systems. It has a capacitance of 490 µF with a tolerance of ±10%, a rated voltage of 800 Vdc, and operates from -40 °C to 85 °C. The capacitor measures 90 mm in diameter and 120 mm in height, with a terminal spacing of 45.0 mm and a threaded M6 insert terminal. It features a dry resin-filled aluminum case with a black PVC sleeve, a maximum rms current of 59 A, an ESR of 2.6 mΩ, and an ESL of 41 nH. The part meets IEC 61071 and IEC 61881 standards and has a rated life of 200,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 490µF 800V
490µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can
CAP FILM 490UF 10% 800VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C491K801CBIS | 2002-947C491K801CBIS | 947C491K801CBIS-ND | 947C491K801CBIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 490 microF | 490 microF | 490 microF | 490 microF |