The 947C471K102DAHS is a polypropylene DC link capacitor in the 947C series, designed for high current and high capacitance applications in inverters. It has a capacitance of 470 µF, a rated voltage of 1000 Vdc, a diameter of 116 mm, a height of 97 mm, and a terminal spacing of 50.0 mm. The capacitor features a maximum rms current of 90 A, an ESR of 1.4 mΩ, and an ESL of 40 nH. Its case is aluminum with a black PVC sleeve, terminated with a threaded M12 stud, and secured with a lock washer and hex nut. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a thermal resistance of 2.1 °C/W case-to-ambient. The part is resin-filled with UL94V-0 rated dry resin.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C471K102DAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |