The 947C471K102CDMS is a polypropylene DC link capacitor in the 947C series, designed for high-current inverter applications. It has a capacitance of 470 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. The capacitor features a maximum rms current of 52 A, an ESR of 4.3 mΩ, and an ESL of 38 nH. It is housed in an aluminum case with a black PVC sleeve, uses dry resin conformal coating compliant with UL94V-0, and has tin-plated brass terminals with an M8 threaded stud. The operating temperature range is -40 °C to 85 °C, and it meets IEC 61071 and IEC 61881 standards. Mass is 1.3 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
470µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 470µF 1000V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 947C471K102CDMS | 338-1400-ND | 2002-947C471K102CDMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 470 microF | 470 microF | 470 microF |