The 947C461K132DCHS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It features a cylindrical aluminum case with a black PVC sleeve, measures 116 mm in diameter and 145 mm in height, and uses M8 threaded terminals. With a rated voltage of 1300 Vdc and capacitance of 460 µF, it handles a maximum RMS current of 74 A at 1-20 kHz and has an ESR of 2.5 mΩ. The capacitor operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and is rated for a 200,000-hour life expectancy at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C461K132DCHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |