The 947C441K102CCMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 440 µF, rated for 1000 Vdc, and a diameter of 90 mm and height of 145 mm. It features a threaded M8 stud terminal, aluminum case with a black PVC sleeve, and dry resin filling meeting UL94V-0. The capacitor has a maximum rms current of 56 A, an ESR of 3.3 mΩ, and an ESL of 49 nH, with operating temperatures from -40 ºC to 85 ºC. It meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 ºC and rated voltage. The thermal resistance from case to ambient is 2.1 ºC/W, and the mass is 1.1 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C441K102CCMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |