The 947C431K901CBMS is a polypropylene DC link capacitor designed for high current inverter applications in wind, solar, and fuel cell systems. It has a capacitance of 430 µF, a rated DC voltage of 900 Vdc, and measures 90 mm in diameter and 120 mm in height with a terminal spacing of 45.0 mm. The capacitor features a dry resin-filled aluminum case with a black PVC sleeve, tin-plated brass terminals, and is rated for a maximum rms current of 59 A and an ESR of 2.6 mΩ. It operates within an ambient temperature range of -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. The part includes threaded M8 studs and is rated for 200,000 hours life expectancy at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C431K901CBMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |