The 947C391K102CCMS is a polypropylene DC link capacitor designed for high current, high capacitance inverter applications. It has a capacitance of 390 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 145 mm, and uses an M8 threaded stud terminal with a 45.0 mm lead spacing. The capacitor features a dry resin-filled aluminum case with a black PVC sleeve, a maximum rms current of 53 A, an ESR of 3.7 mΩ, and an ESL of 49 nH. Operating temperature ranges from -40 ºC to 85 ºC. It meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 390µF 1000V
390µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 390UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C391K102CCMS | 2002-947C391K102CCMS | 338-1399-ND | 947C391K102CCMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF |