The 947C371K132DBHS is a polypropylene DC link capacitor designed for inverter applications, with a 370 µF capacitance and 1300 Vdc rated voltage. It has a 116 mm diameter, 120 mm height, and M12 threaded stud terminals. The capacitor handles 76 A rms ripple current at 1-20 kHz, with an ESR of 2.1 mΩ and ESL of 50 nH. Operating temperature ranges from -40 °C to 85 °C. The case is aluminum with a black PVC sleeve and UL94V-0 dry resin fill. It meets IEC 61071 and IEC 61881 standards. Thermal resistance is 2.0 °C/W case-to-ambient under still air. Life expectancy is 200,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C371K132DBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |