The 947C361K801CAIS is a polypropylene DC link capacitor for inverter applications, featuring a cylindrical aluminum case with a black PVC sleeve, a diameter of 90 mm, and a height of 97 mm. It has a capacitance of 360 µF with a tolerance of ±10%, rated for 800 Vdc, and supports a maximum rms current of 65 A. The capacitor has a low ESR of 1.9 mΩ and an ESL of 33 nH. It is rated for operation from -40 °C to 85 °C, uses dry resin filling conforming to UL94V-0, and is terminals are tin-plated brass with an M5 threaded insert. The part meets IEC 61071 and IEC 61881 standards, with a life expectancy of 200,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
360µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 360µF 800V
CAP FILM 360UF 10% 800VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C361K801CAIS | 947C361K801CAIS-ND | 2002-947C361K801CAIS | 947C361K801CAIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 360 microF | 360 microF | 360 microF | 360 microF |