The 947C361K122CDMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 360 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. It features a maximum rms current of 51 A, an ESR of 4.6 mΩ, an ESL of 58 nH, and a case-to-ambient thermal resistance of 1.9 °C/W under still air. The capacitor has a tin-plated brass terminal, is housed in an aluminum case with a black PVC sleeve, and uses dry resin meeting UL94V-0. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a life expectancy of 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C361K122CDMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |