The 947C361K112CCIS is a polypropylene DC link capacitor in the 947C series, designed for high current and high capacitance in inverter applications such as wind, solar, and fuel cell systems. It has a capacitance of 360 µF, a rated DC voltage of 1100 V, a diameter of 90 mm, a height of 145 mm, and a terminal spacing of 45.0 mm. The capacitor features a tin-plated brass terminal, an aluminum case with a black PVC sleeve, and is resin-filled with UL94V-0 rated dry resin. It complies with IEC 61071 and IEC 61881 standards, operates at ambient temperatures from -40 °C to 85 °C, and has a maximum rms current of 53 A, an ESR of 3.7 mΩ, and an ESL of 49 nH. The case mass is 1.1 kg, with thermal resistances of 2.0 °C/W (case-to-ambient) and 2.1 °C/W (case-to-case).
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C361K112CCIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |