The 947C341K801CTIS is a polypropylene DC link capacitor for inverter applications, featuring a cylindrical aluminum case with a black PVC sleeve, 90 mm diameter, 85 mm height, and M8 threaded studs. It offers 340 µF capacitance at 800 Vdc, with a ±10% tolerance, maximum rms current of 66 A, ESR of 1.7 mΩ, ESL of 29 nH, and operates from -40 °C to 85 °C. The capacitor meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C341K801CTIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |