The 947C331K112BCHS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 330 µF, a rated voltage of 1100 Vdc, a diameter of 85 mm, a height of 145 mm, and a terminal spacing of 31.7 mm. It features a maximum RMS current of 50 A, an ESR of 4.0 mΩ, and an ESL of 49 nH. The capacitor is housed in an aluminum case with a black PVC sleeve, dry resin-filled to UL94V-0 standard, and terminates with threaded M8 studs. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a thermal resistance of 2.0 °C/W case-to-ambient with a mass of 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C331K112BCHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |