The 947C321K122DAHS is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a rated voltage of 1200 Vdc and capacitance of 320 µF with ±10% tolerance. It has a diameter of 116 mm, height of 97 mm, and terminal spacing of 50.0 mm. The case is aluminum with a black PVC sleeve, and it uses dry resin meeting UL94V-0. The capacitor supports a maximum rms current of 81 A at 1-20 kHz, with low ESR of 1.7 mΩ and ESL of 40 nH. Operating temperature ranges from -40 °C to 85 °C, and it meets IEC 61071 and IEC 61881 standards. Mass is 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C321K122DAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |