The 947C311K132CDMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a rated voltage of 1300 Vdc and a capacitance of 310 µF. It has a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. The capacitor features a metallized film construction, dry resin filling, and a black PVC-sleeved aluminum case, with tin-plated brass terminals and threaded M8 studs. It supports a maximum rms current of 49 A at 1-20 kHz, an ESR of 4.9 mΩ, and an ESL of 58 nH. The operating temperature range is -40 ºC to 85 ºC, and it meets IEC 61071 and IEC 61881 standards. The thermal resistance from case to ambient is 1.9 °C/W under still air conditions, with a mass of 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C311K132CDMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |