The 947C291K901BAHS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 290 µF, a rated voltage of 900 Vdc, a diameter of 85 mm, a height of 97 mm, and an M5 threaded stud terminal. It features a dry resin-filled design, operates from -40 °C to 85 °C, and meets IEC 61071 and IEC 61881 standards. The case is aluminum with a black PVC sleeve, and the terminal material is tin-plated brass. The maximum rms current is 56 A at a temperature rise of 40 °C, with an ESR of 2.3 mΩ and ESL of 33 nH. Mass is 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C291K901BAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |