The 947C271K132DAHS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 270 µF, a rated voltage of 1300 Vdc, a diameter of 116 mm, a height of 97 mm, and a terminal spacing of 50.0 mm. It supports a maximum rms current of 77 A at 1-20 kHz, has an ESR of 1.8 mΩ, and an ESL of 40 nH. The capacitor uses a dry, resin-filled construction with an aluminum case and black PVC sleeve, meeting IEC 61071 and IEC 61881 standards. It operates from -40 ºC to 85 ºC and has a life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C271K132DAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |