The 947C251K102CAIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 250 µF, a rated voltage of 1000 Vdc, and a maximum rms current of 56 A. It has a diameter of 90 mm, a height of 97 mm, and a terminal spacing of 45.0 mm. The capacitor features a tin-plated brass terminal, an aluminum case with a black PVC sleeve, and is filled with dry resin meeting UL94V-0. It has an ESR of 2.4 mΩ, an ESL of 33 nH, and a thermal resistance from case to ambient of 2.9 °C/W. The operating temperature range is from -40 °C to 85 °C, and it complies with IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C251K102CAIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |