The 947C211K112CAMS is a polypropylene DC link capacitor designed for high-current inverter applications, offering a capacitance of 210 µF at a rated voltage of 1100 Vdc. It features a 90 mm diameter, 97 mm height, and 45.0 mm terminal spacing, with a tin-plated brass terminal and an aluminum case enclosed in a black PVC sleeve. The capacitor supports a maximum rms current of 54 A, has a typical ESR of 2.6 mΩ, and an ESL of 33 nH. It operates within a temperature range of -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a life expectancy of 200,000 hours at 60 °C under rated voltage. The construction uses dry resin compliant with UL94V-0 and provides a non-polar dielectric, low inductance, and direct replacement capability for aluminum electrolytic capacitors.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C211K112CAMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |