The 947C211K102CTMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 210 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 85 mm, and M5 threaded studs for terminal mounting. It features a dry, resin-filled construction with an aluminum case and black PVC sleeve, operates over a temperature range of -40 °C to 85 °C, and complies with IEC 61071 and IEC 61881 standards. The part has a maximum RMS current of 58 A, an ESR of 2.2 mΩ, and an ESL of 29 nH, with thermal resistance values of 2.9 °C/W between case and ambient. Mass is 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C211K102CTMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |