The 947C201K132CBIS is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a rated voltage of 1300 Vdc, a capacitance of 200 µF, and a tolerance of ±10%. It has a cylindrical aluminum case with a black PVC sleeve, measuring 90 mm in diameter and 120 mm in height, with a terminal spacing of 45.0 mm. The capacitor supports a maximum rms current of 49 A, with an ESR of 3.8 mΩ and an ESL of 41 nH. It operates within a temperature range of -40 ºC to 85 ºC and meets IEC 61071 and IEC 61881 standards. The device is resin-filled with UL94V-0 rated dry resin and features tin-plated brass terminals with M8 threaded stud mounting.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C201K132CBIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |