The 947C191K102BTHS is a polypropylene DC link capacitor for inverter applications, featuring a non-polar dielectric, dry resin-filled construction, and a cylindrical aluminum case with a black PVC sleeve. It has a capacitance of 190 µF, a rated DC voltage of 1000 V, a diameter of 85 mm, a height of 85 mm, and a terminal spacing of 31.7 mm. The part supports a maximum RMS current of 53 A, an ESR of 2.4 mΩ, and an ESL of 29 nH. It operates from -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. The maximum torque for the M8 x 1.25 mm terminal is 8.5 Nm. Life expectancy is 200,000 hours at 60 °C and rated voltage, with a typical reliability of 100 FIT.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C191K102BTHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |