The 947C171K122CAIS is a polypropylene DC link capacitor designed for high-current inverter applications, part of the 947C series featuring non-polar dielectric, dry resin-filled construction, and an aluminum case with a black PVC sleeve. It has a capacitance of 170 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 97 mm, and lead spacing of 45.0 mm. The part is rated for an operating temperature range of -40 °C to 85 °C, with a maximum rms current of 51 A, an ESR of 3.0 mΩ, and an ESL of 33 nH. It complies with IEC 61071 and IEC 61881 standards and has a mass of 0.8 kg. The terminal is an M6 threaded insert, and the case includes a UL94V-0 rated dry resin.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C171K122CAIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |