The Type 947C series consists of polypropylene DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and fuel cell systems. The part 947C171K112CTMS is a member of this series, featuring a capacitance of 170 µF, a rated voltage of 1100 Vdc, a diameter of 90 mm, a height of 85 mm, and an M5 threaded terminal with a black PVC sleeve over an aluminum case. It operates at ambient temperatures from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a maximum rms current rating of 54 A, an ESR of 2.4 mΩ, and an ESL of 29 nH. The capacitor is resin-filled with UL94V-0 rated dry resin and includes a lock washer and hex nut.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C171K112CTMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |