The 947C161K122CAIS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 160 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 97 mm, and a terminal spacing of 45.0 mm. It features a tin-plated brass terminal, an aluminum case with a black PVC sleeve, and dry resin filling rated UL94V-0. This part has a standard capacitance tolerance of ±10%, a maximum rms current of 49 A, an ESR of 3.1 mΩ, an ESL of 33 nH, and operates within a temperature range of -40 °C to 85 °C. It meets IEC 61071 and IEC 61881 standards and is rated for 5000 hours at 85 °C under rated voltage, with a life expectancy of 200,000 hours at 60 °C.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 160µF 1200V
160µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 160UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C161K122CAIS | 2002-947C161K122CAIS | 947C161K122CAIS-ND | 947C161K122CAIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF |