The 947C131K132BAHS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It has a capacitance of 130 µF, a rated voltage of 1300 Vdc, a diameter of 85 mm, a height of 97 mm, and a terminal spacing of 31.7 mm. The capacitor features a dry resin-filled aluminum case with a black PVC sleeve, tin-plated brass terminals, and operates within a temperature range of -40 ºC to 85 ºC. It complies with IEC 61071 and IEC 61881 standards, has a typical rms current rating of 45 A at 1-20 kHz, and exhibits an ESR of 3.6 mΩ and an ESL of 33 nH. The case-to-ambient thermal resistance is 3.1 °C/W under still air conditions, with a mass of 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C131K132BAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |