The 947C122K901DLHS is a polypropylene DC link capacitor designed for high current and high capacitance in inverter applications such as wind, solar, and fuel cell systems. It has a capacitance of 1200 µF, a rated voltage of 900 Vdc, a diameter of 116 mm, a height of 165 mm, and a terminal spacing of 50.0 mm. The capacitor features a maximum rms current of 89 A, an ESR of 2.0 mΩ, an ESL of 70 nH, and operates within a temperature range of -40 ºC to 85 ºC. It is constructed with an aluminum case, black PVC sleeve, and dry resin filling rated to UL94V-0, with M12 threaded studs for mounting. The part meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C122K901DLHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |