The 947C121K132CTMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 120 µF, a rated voltage of 1300 Vdc, a diameter of 90 mm, a height of 85 mm, and M5 threaded terminals. It features a dry resin-filled construction with an aluminum case and black PVC sleeve, operates from -40 °C to 85 °C, and meets IEC 61071 and IEC 61881 standards. It has a maximum rms current of 49 A, an ESR of 2.9 mΩ, and an ESL of 29 nH, with a case-to-ambient thermal resistance of 3.1 °C/W in still air. The part is rated for 200,000 hours of life at 60 °C and rated voltage, and 5000 hours at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C121K132CTMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |