The 944U series consists of polypropylene DC link capacitors designed for high-current inverter applications, featuring low inductance, low ESR, and high ripple current capability. The 944U700K142ACM variant is a 70 μF capacitor rated for 1400 Vdc, with a height of 64 mm and an M8 stud terminal. It operates within a temperature range of -40 °C to 85 °C and sustains a maximum RMS current of 59 A at 55 °C. The capacitor uses a UL94V-0 rated flame-retardant plastic case with dry resin fill, and meets IEC 61071 standards. Dimensions include a terminal spacing of 84.5 ± 0.5 mm, and maximum terminal torque is specified at 3 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
70µF Film Capacitor 1400V (1.4kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 70µF 1400V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944U700K142ACM | 338-1927-ND | 2002-944U700K142ACM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 70 microF | 70 microF | 70 microF |