Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
160µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 160µF 800V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944U161K801ABI | 944U161K801ABI-ND | 2002-944U161K801ABI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 160 microF | 160 microF | 160 microF |