The 944U series consists of polypropylene DC link capacitors designed for high-current inverter applications, featuring low inductance, low ESR, and high ripple current capability. The 944U141K102ACI variant has a capacitance of 140 µF, a rated DC voltage of 1000 V, and a height of 64 mm with an M5 threaded insert terminal. It operates within a temperature range of -40 ºC to 85 ºC, supports a maximum RMS current of 65 A at 55 ºC, and meets IEC 61071 standards. The case is constructed from UL 94V-0 rated flame retardant plastic with a dry resin fill, and the terminal material is tin plated brass. Thermal resistance values are 3.1 °C/W from core to case and 4.0 °C/W from case to ambient under still air conditions.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 140µF 1000V
140µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 140UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U141K102ACI | 2002-944U141K102ACI | 944U141K102ACI-ND | 944U141K102ACI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF |