The 944U series consists of polypropylene DC link capacitors designed for high-current inverter applications, featuring low inductance, low ESR, and high ripple current capability. The part 944U101K102ABI belongs to this series, with a capacitance of 100 µF, rated for 1000 Vdc, and housed in a UL 94V-0 rated plastic case with resin fill. It has an M5 threaded insert terminal, dimensions of 51 mm diameter and 51 mm height, and operates from -40 °C to 85 °C. The maximum rms current is 68 A at 55 °C, with an ESL of 30 nH and ESR of 0.8 mΩ at 10 kHz. Thermal resistance is 3.0 °C/W case-to-ambient and 0.8 °C/W core-to-case under still air conditions. The series meets IEC 61071 standards and is rated for 5000 hours of life at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 100µF 1000V
100µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944U101K102ABI | 2002-944U101K102ABI | 338-4513-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 100 microF | 100 microF | 100 microF |