The 943C8W1K-F is an axial polypropylene film capacitor designed for high pulse and snubber applications, with a capacitance of 1.00 µF, a rated voltage of 850 Vdc (360 Vac), and dimensions of 22.4 mm in thickness, 31.8 mm in width, and 46.0 mm in length. It features a tin-plated copper terminal, self-healing dielectric, low inductance of 29 nH, and a typical dV/dt of 960 V/µs. The capacitor operates from -55 °C to 105 °C, with full voltage rating up to 85 °C, and a 70 °C RMS current rating of 14.5 A. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C8W1K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |