The 943C8P47K-F is an axial film capacitor designed for high pulse and snubber applications, featuring a hybrid polypropylene dielectric with metal foils and metallized layers to enable high peak and rms current handling. It has a capacitance of 0.47 µF, a rated voltage of 850 Vdc (360 Vac), and operates from -55 °C to 105 °C with derating above 85 °C. Its physical dimensions are 22.9 mm in thickness, 27.6 mm in width, and 34.0 mm in length, with 1.2 mm diameter terminals. The part exhibits a typical ESR of 5 mΩ at 100 kHz, an ESL of 24 nH, a dV/dt capability of 1712 V/µs, and a peak current rating of 805 A. It includes self-healing capability, an insulation resistance exceeding 100,000 MΩ·µF, and is constructed with UL510 polyester tape, UL94V-0 epoxy resin, and tin-plated copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C8P47K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |