The Type 943C8P15K-F is an axial film capacitor designed for high pulse and snubber applications, featuring a hybrid polypropylene film and metallized dielectric for high peak and rms current capability. It has a capacitance of 0.15 µF, a rated voltage of 850 Vdc (360 Vac), and operates between -55 °C and 105 °C with derating above 85 °C. Physical dimensions are 13.9 mm in thickness, 18.6 mm in width, and 34.0 mm in length, with 1.0 mm terminal diameter. The capacitor has a capacitance tolerance of ±10 %, low inductance of 20 nH, and a dV/dt rating of 1712 V/µs. Construction includes a UL510 polyester tape wrap, UL94V-0 epoxy fill, and tin-plated copper terminals. The part is RoHS compliant and optimized for high dV/dt performance in demanding circuits.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C8P15K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |