Type 943 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt and low inductance. The 943C20S47K-F variant has a capacitance of 0.047 µF, a rated voltage of 2000 Vdc (500 Vac), and operates within a temperature range of -55 ºC to 105 ºC. It features a tin-plated copper terminal, UL94V-0 epoxy fill, and UL510 polyester tape wrap. Dimensions are 11.3 mm thick, 21.0 mm wide, and 46.0 mm long, with a 1.0 mm lead diameter. It has a typical ESR of 10 mΩ at 100 kHz, an ESL of 25 nH, a peak current rating of 135 A, and an rms current rating of 8.0 A at 70 ºC. The capacitor is self-healing and meets a test voltage of 3 kVac between terminals and case for 60 seconds. Insulation resistance exceeds 100,000 MΩ × µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 943C oval, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 943C20S47K-F | 943C20S47K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |