The 943C20P15K-F is an axial film capacitor in the Type 943 series, designed for high pulse and snubber applications with very high dV/dt and peak current capability. It has a capacitance of 0.15 µF and a rated DC voltage of 2000 V, with an operating temperature range of -55 °C to 105 °C. The part is enclosed in a UL510 polyester tape wrap with UL94V-0 epoxy fill and features tin-plated copper terminals. Its dimensions are 21.0 mm in length, 30.4 mm in width, and 46.0 mm in height, with a 1.2 mm lead diameter. It exhibits a typical ESR of 5 mΩ at 100 kHz, an inductance of 30 nH, and a peak current rating of 432 A. Insulation resistance exceeds 100,000 MΩ × µF, and it withstands 3 kVac between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 943C oval, axial fi lm capacitors utilize a hybrid section design of polypropylene fi lm, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 943C20P15K-F | 943C20P15K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |