The 943C16P15K-F is an axial film capacitor in the Type 943 series, designed for high pulse and snubber applications with very high dV/dt and peak current capability. It has a capacitance of 0.15 µF, a rated voltage of 1600 Vdc (460 Vac), and is housed in a case with polyester tape wrap and epoxy fill, utilizing tin-plated copper terminals. Dimensions are 16.1 mm in thickness, 25.5 mm in width, and 46.0 mm in length, with a lead diameter of 1.0 mm. The capacitor operates from -55 °C to 105 °C, with full rating at 85 °C, and meets UL94V-0 resin and UL510 case material standards. It features self-healing, low inductance, and an insulation resistance exceeding 100,000 MΩ µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C16P15K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |