The 943C12P15K-F is an axial film capacitor designed for high pulse and snubber applications, using a hybrid polypropylene film and metallized dielectric construction. It has a capacitance of 0.15 µF with a tolerance of ±10%, rated for 1200 Vdc (430 Vac), and operates from -55 °C to 105 °C with derated voltage above 85 °C. Physical dimensions are 16.1 mm in thickness, 25.5 mm in width, and 46.0 mm in length, with 1.0 mm terminal diameter. It features very high dV/dt capability of 1919 V/µs, a peak current rating of 288 A, and a typical RMS current of 12.3 A at 70 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Terminal material is tin-plated copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C12P15K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |