The 943C10P68K-F is an axial film capacitor designed for high pulse and snubber applications, utilizing a polypropylene dielectric with metal foils and metallized film for high peak current and low inductance. It has a capacitance of 0.68 µF with a tolerance of ±10%, rated for 1000 Vdc (400 Vac), and operates from -55 ºC to 105 ºC with derating above 85 ºC. The component measures 23.7 mm in thickness, 33.1 mm in width, and 46.0 mm in length, with 1.2 mm terminal diameter. It features a self-healing dielectric, insulation resistance exceeding 100,000 MΩ × µF, and meets UL510 for case material and UL94V-0 for epoxy fill. Typical ESR at 100 kHz is 5 mΩ, ESL is 30 nH, dV/dt is 1280 V/µs, peak current is 870 A, and RMS current is 14.9 A at 70 ºC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C10P68K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |